Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1DCG8 IDT23S09-1DCG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068642-IDT23S09-1DCG 8 Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068642-IDT23S09-1DCG 8 Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1DCG8
068642-IDT23S09-1DCG8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1DCG8 068642-IDT23S09-1DCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068642-IDT23S09-1DCG 8 Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068642-IDT23S09-1DCG8
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Clock and Timing IC - 728-IDT23S09-1DCG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-IDT23S09-1DCG8
SOIC Clock and Timing IC 728-IDT23S09-1DCG8
IC CLK BUFF ZD STD DRV 16-SOIC Product overview: IDT23S09-1DCG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT23S09-1DCG8 can be used for catalog matching and distributor lookup.

IC CLK BUFF ZD STD DRV 16-SOIC Product overview: IDT23S09-1DCG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT23S09-1DCG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 068642-IDT23S09-1DCG8 728-IDT23S09-1DCG8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT23S09-1DCG8 SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, LVTTL CMOS, LVTTL
Package Type Surface Mount; 16-SOIC Reel - TR
Unlock Full Specs
to access all available technical data