Integrated Device Technology 2.5V SOIC Clock and Timing IC MK1728AM-01LFT

Description
IC CLK GEN LOW EMI 2.5V 8-SOIC Product overview: MK1728AM-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1728AM-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GEN LOW EMI 2.5V 8-SOIC Product overview: MK1728AM-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1728AM-01LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V SOIC Clock and Timing IC - 728-MK1728AM-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V SOIC Clock and Timing IC
728-MK1728AM-01LFT
2.5V SOIC Clock and Timing IC 728-MK1728AM-01LFT
IC CLK GEN LOW EMI 2.5V 8-SOIC Product overview: MK1728AM-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1728AM-01LFT can be used for catalog matching and distributor lookup.

IC CLK GEN LOW EMI 2.5V 8-SOIC Product overview: MK1728AM-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1728AM-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1728AM-01LFT - 231785-MK1728AM-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1728AM-01LFT
231785-MK1728AM-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1728AM-01LFT 231785-MK1728AM-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 231785-MK1728AM-01LF T Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 36MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 231785-MK1728AM-01LFT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 36MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK1728AM-01LFT 231785-MK1728AM-01LFT
Product Name 2.5V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1728AM-01LFT
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data