Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SILF MK2703SILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023381-MK2703SILF Packaging: Tube/Rail Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023381-MK2703SILF Packaging: Tube/Rail Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SILF - 023381-MK2703SILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SILF
023381-MK2703SILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SILF 023381-MK2703SILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 023381-MK2703SILF Packaging: Tube/Rail Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 023381-MK2703SILF
Packaging: Tube/Rail
Type: PLL Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.13 V to 5.5 V
Maximum Input Frequency: 27MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 023381-MK2703SILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703SILF
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9572ACPZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details