Integrated Device Technology 700MHZ 3.3V SOIC Clock and Timing IC ICS84329BM-01LF

Description
700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER 700MHZ 28-SOIC Product overview: ICS84329BM-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84329BM-01LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER 700MHZ 28-SOIC Product overview: ICS84329BM-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84329BM-01LF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700MHZ 3.3V SOIC Clock and Timing IC
728-ICS84329BM-01LF
700MHZ 3.3V SOIC Clock and Timing IC 728-ICS84329BM-01LF
700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER 700MHZ 28-SOIC Product overview: ICS84329BM-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84329BM-01LF can be used for catalog matching and distributor lookup.

700MHZ, LOW JITTER, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER 700MHZ 28-SOIC Product overview: ICS84329BM-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84329BM-01LF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84329BM-01LF
1183697-ICS84329BM-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84329BM-01LF 1183697-ICS84329BM-01LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183697-ICS84329BM-0 1LF Packaging: Tube Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 700MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ICS84329-01 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183697-ICS84329BM-01LF
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 700MHz
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ICS84329-01
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS84329BM-01LF 1183697-ICS84329BM-01LF
Product Name 700MHZ 3.3V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84329BM-01LF
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tube Surface Mount
Frequency 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data