Integrated Device Technology Clock and Timing IC ICS83PN156DKILFT

Description
IC SYNTHESIZER 10VFQFN Product overview: ICS83PN156DKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS83PN156DKILFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SYNTHESIZER 10VFQFN Product overview: ICS83PN156DKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS83PN156DKILFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ICS83PN156DKILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS83PN156DKILFT
Clock and Timing IC 728-ICS83PN156DKILFT
IC SYNTHESIZER 10VFQFN Product overview: ICS83PN156DKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS83PN156DKILFT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 10VFQFN Product overview: ICS83PN156DKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS83PN156DKILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS83PN156DKILFT - 040557-ICS83PN156DKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS83PN156DKILFT
040557-ICS83PN156DKILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS83PN156DKILFT 040557-ICS83PN156DKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040557-ICS83PN156DKI LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VFQFPN (5x7) Supply Voltage - Operating: 2.5V, 3.3V Maximum Input Frequency: 156.25MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040557-ICS83PN156DKILFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VFQFPN (5x7)
Supply Voltage - Operating: 2.5V, 3.3V
Maximum Input Frequency: 156.25MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS83PN156DKILFT 040557-ICS83PN156DKILFT
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS83PN156DKILFT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount; 10-VFQFPN (5x7)
Frequency 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data