Integrated Device Technology 12MHz 20MHz 400MHz Clock and Timing IC MPC92469ACR2

Description
IC SYNTHESIZER LVPECL 32-LQFP / Clock Generator 12MHz to 20MHz-IN 400MHz-OUT 32-Pin TQFP T/R Product overview: MPC92469ACR2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 20MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 20MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92469ACR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SYNTHESIZER LVPECL 32-LQFP / Clock Generator 12MHz to 20MHz-IN 400MHz-OUT 32-Pin TQFP T/R Product overview: MPC92469ACR2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 20MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 20MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92469ACR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12MHz 20MHz 400MHz Clock and Timing IC - 728-MPC92469ACR2 - ERSAELECTRONICS PTE. LTD.
Singapore
12MHz 20MHz 400MHz Clock and Timing IC
728-MPC92469ACR2
12MHz 20MHz 400MHz Clock and Timing IC 728-MPC92469ACR2
IC SYNTHESIZER LVPECL 32-LQFP / Clock Generator 12MHz to 20MHz-IN 400MHz-OUT 32-Pin TQFP T/R Product overview: MPC92469ACR2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 20MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 20MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92469ACR2 can be used for catalog matching and distributor lookup.

IC SYNTHESIZER LVPECL 32-LQFP / Clock Generator 12MHz to 20MHz-IN 400MHz-OUT 32-Pin TQFP T/R Product overview: MPC92469ACR2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 20MHz, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 12MHz, 20MHz, 400MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC92469ACR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92469ACR2 - 789318-MPC92469ACR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92469ACR2
789318-MPC92469ACR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92469ACR2 789318-MPC92469ACR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789318-MPC92469ACR2 Packaging: Reel package Type: Clock/Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC92469 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MPC92469FAR2; Introduction Date: January 23, 2007 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789318-MPC92469ACR2
Packaging: Reel package
Type: Clock/Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC92469
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MPC92469FAR2;
Introduction Date: January 23, 2007
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MPC92469ACR2 789318-MPC92469ACR2
Product Name 12MHz 20MHz 400MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC92469ACR2
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel package Surface Mount
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data