Integrated Device Technology Clock and Timing IC ICS840S07BYILF

Description
IC FREQ SYNTHESIZER 32-TQFP Product overview: ICS840S07BYILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840S07BYILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTHESIZER 32-TQFP Product overview: ICS840S07BYILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840S07BYILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-ICS840S07BYILF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-ICS840S07BYILF
Clock and Timing IC 728-ICS840S07BYILF
IC FREQ SYNTHESIZER 32-TQFP Product overview: ICS840S07BYILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840S07BYILF can be used for catalog matching and distributor lookup.

IC FREQ SYNTHESIZER 32-TQFP Product overview: ICS840S07BYILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840S07BYILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840S07BYILF - 205026-ICS840S07BYILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840S07BYILF
205026-ICS840S07BYILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840S07BYILF 205026-ICS840S07BYILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205026-ICS840S07BYIL F Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-PTQFP-EP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 167.67MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205026-ICS840S07BYILF
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-PTQFP-EP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 167.67MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS840S07BYILF 205026-ICS840S07BYILF
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840S07BYILF
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Reel - TR Surface Mount; 32-PTQFP-EP (7x7)
Frequency 168 MHz 168 MHz
Unlock Full Specs
to access all available technical data