Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183698-ICS8432BY-51
Packaging: Tray
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 700MHz
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ICS8432-51
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
700MHZ, CRYSTAL-TO-3.3V DIFFERENTIAL LVPECL FREQUENCY SYNTHESIZER | IC SYNTHESIZER LVPECL 32-LQFP Product overview: ICS8432BY-51 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8432BY-51 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 1183698-ICS8432BY-51 | 728-ICS8432BY-51 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8432BY-51 | 700MHZ 3.3V Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL |
| Package Type | Surface Mount | Tray |