Integrated Device Technology 3.3V 36MHZ SOIC Clock and Timing IC MK3727DLF

Description
IC VCXO 3.3V 24-36MHZ 8-SOIC Product overview: MK3727DLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3727DLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VCXO 3.3V 24-36MHZ 8-SOIC Product overview: MK3727DLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3727DLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 36MHZ SOIC Clock and Timing IC - 728-MK3727DLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 36MHZ SOIC Clock and Timing IC
728-MK3727DLF
3.3V 36MHZ SOIC Clock and Timing IC 728-MK3727DLF
IC VCXO 3.3V 24-36MHZ 8-SOIC Product overview: MK3727DLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3727DLF can be used for catalog matching and distributor lookup.

IC VCXO 3.3V 24-36MHZ 8-SOIC Product overview: MK3727DLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 36MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 36MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3727DLF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3727DLF - 711241-MK3727DLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3727DLF
711241-MK3727DLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3727DLF 711241-MK3727DLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 711241-MK3727DLF Packaging: Tube Type: Voltage Controlled Crystal Oscillator (VCXO) Mounting Style: SMD Frequency - Max: 36MHz Input: Crystal Output: Clock PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: MK3727 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 711241-MK3727DLF
Packaging: Tube
Type: Voltage Controlled Crystal Oscillator (VCXO)
Mounting Style: SMD
Frequency - Max: 36MHz
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MK3727
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK3727DLF 711241-MK3727DLF
Product Name 3.3V 36MHZ SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3727DLF
Bus Interface Clock Clock
Package Type Tube Surface Mount
Frequency 36 MHz 36 MHz
Unlock Full Specs
to access all available technical data