Integrated Device Technology Clock and Timing IC MK2069-01GITR

Description
IC VCXO CLK SYNCHRONIZER 56TSSOP / VCXO-Based Line Card Clock Synchronizer Product overview: MK2069-01GITR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GITR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VCXO CLK SYNCHRONIZER 56TSSOP / VCXO-Based Line Card Clock Synchronizer Product overview: MK2069-01GITR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GITR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-MK2069-01GITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MK2069-01GITR
Clock and Timing IC 728-MK2069-01GITR
IC VCXO CLK SYNCHRONIZER 56TSSOP / VCXO-Based Line Card Clock Synchronizer Product overview: MK2069-01GITR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GITR can be used for catalog matching and distributor lookup.

IC VCXO CLK SYNCHRONIZER 56TSSOP / VCXO-Based Line Card Clock Synchronizer Product overview: MK2069-01GITR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2069-01GITR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GITR
803939-MK2069-01GITR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GITR 803939-MK2069-01GITR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803939-MK2069-01GITR Packaging: Reel Type: Clock Synchronizer Mounting Style: SMD Frequency - Max: 160MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V Part Number Series: MK2069-01

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 803939-MK2069-01GITR
Packaging: Reel
Type: Clock Synchronizer
Mounting Style: SMD
Frequency - Max: 160MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V
Part Number Series: MK2069-01

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2069-01GITR 803939-MK2069-01GITR
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2069-01GITR
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Reel Surface Mount
Frequency 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers