Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SI MK2058-01SI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223866-MK2058-01SI Packaging: Tube Type: Clock Jitter Attenuator Mounting Style: SMD Frequency - Max: 27MHz Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MK2058-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223866-MK2058-01SI Packaging: Tube Type: Clock Jitter Attenuator Mounting Style: SMD Frequency - Max: 27MHz Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MK2058-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SI
1223866-MK2058-01SI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SI 1223866-MK2058-01SI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223866-MK2058-01SI Packaging: Tube Type: Clock Jitter Attenuator Mounting Style: SMD Frequency - Max: 27MHz Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: MK2058-01 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223866-MK2058-01SI
Packaging: Tube
Type: Clock Jitter Attenuator
Mounting Style: SMD
Frequency - Max: 27MHz
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: MK2058-01
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223866-MK2058-01SI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SI
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2545QC009-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details