Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-03I ICS670M-03I

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141451-ICS670M-03I Packaging: Tube/Rail Type: Clock Synchronizer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141451-ICS670M-03I Packaging: Tube/Rail Type: Clock Synchronizer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-03I - 141451-ICS670M-03I - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-03I
141451-ICS670M-03I
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-03I 141451-ICS670M-03I
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141451-ICS670M-03I Packaging: Tube/Rail Type: Clock Synchronizer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 210MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141451-ICS670M-03I
Packaging: Tube/Rail
Type: Clock Synchronizer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 210MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 141451-ICS670M-03I
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-03I
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details