Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728MT ICS728MT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044720-ICS728MT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044720-ICS728MT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728MT
1044720-ICS728MT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728MT 1044720-ICS728MT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044720-ICS728MT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 27MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044720-ICS728MT
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 27MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V 27MHZ SOIC Clock and Timing IC - 728-ICS728MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 27MHZ SOIC Clock and Timing IC
728-ICS728MT
3.3V 27MHZ SOIC Clock and Timing IC 728-ICS728MT
IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728MT can be used for catalog matching and distributor lookup.

IC VCXO 3.3V 27MHZ 8-SOIC Product overview: ICS728MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 27MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS728MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1044720-ICS728MT 728-ICS728MT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS728MT 3.3V 27MHZ SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 8-SOIC Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09289-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2291FI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock, Crystal
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
4 suppliers