Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS674R-01T ICS674R-01T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183631-ICS674R-01T Packaging: Tape and Reel Type: Clock Divider Mounting Style: SMD Frequency - Max: 235MHz Input: Clock Output: Clock PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS674-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183631-ICS674R-01T Packaging: Tape and Reel Type: Clock Divider Mounting Style: SMD Frequency - Max: 235MHz Input: Clock Output: Clock PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS674-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS674R-01T
1183631-ICS674R-01T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS674R-01T 1183631-ICS674R-01T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183631-ICS674R-01T Packaging: Tape and Reel Type: Clock Divider Mounting Style: SMD Frequency - Max: 235MHz Input: Clock Output: Clock PLL: No Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 28-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ICS674-01 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183631-ICS674R-01T
Packaging: Tape and Reel
Type: Clock Divider
Mounting Style: SMD
Frequency - Max: 235MHz
Input: Clock
Output: Clock
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 28-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ICS674-01
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183631-ICS674R-01T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS674R-01T
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock and Timing IC - 763-SI5023-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXI-133-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details