Integrated Device Technology 8-output PCIe Gen1-2 Synthesizer 9FG108EFILFT

Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet
Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output PCIe Gen1-2 Synthesizer - 9FG108EFILFT - Integrated Device Technology
San Jose, CA, USA
8-output PCIe Gen1-2 Synthesizer
9FG108EFILFT
8-output PCIe Gen1-2 Synthesizer 9FG108EFILFT
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 9FG108EFILFT
Product Name 8-output PCIe Gen1-2 Synthesizer
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; SSOP; SSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-74HC4046APW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CD4046BE-NG - Quarktwin Technology Ltd.
Specs
Bus Interface CMOS; CMOS
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts
View Details
2 suppliers