Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 231977-MK9173-15CS08
Packaging: Reel - TR
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 37.5MHz
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 231977-MK9173-15CS08T |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08T |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 8-SOIC |