Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EIR2 MPC9230EIR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126039-MPC9230EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 750MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126039-MPC9230EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 750MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EIR2 - 126039-MPC9230EIR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EIR2
126039-MPC9230EIR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EIR2 126039-MPC9230EIR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126039-MPC9230EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 750MHz Differential - Input and Output: No/Yes

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126039-MPC9230EIR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 750MHz
Differential - Input and Output: No/Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 126039-MPC9230EIR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9230EIR2
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 28-PLCC (11.5x11.5)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI5018-BM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers