Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08LF MK9173-15CS08LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 122071-MK9173-15CS08 LF Packaging: Tube/Rail Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 37.5MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 122071-MK9173-15CS08 LF Packaging: Tube/Rail Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 37.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08LF - 122071-MK9173-15CS08LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08LF
122071-MK9173-15CS08LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08LF 122071-MK9173-15CS08LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 122071-MK9173-15CS08 LF Packaging: Tube/Rail Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 37.5MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 122071-MK9173-15CS08LF
Packaging: Tube/Rail
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 37.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 122071-MK9173-15CS08LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK9173-15CS08LF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details