Integrated Device Technology 4-output PCIe Gen1-2 Synthesizer 9FG104EGLFT

Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet
Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output PCIe Gen1-2 Synthesizer - 9FG104EGLFT - Integrated Device Technology
San Jose, CA, USA
4-output PCIe Gen1-2 Synthesizer
9FG104EGLFT
4-output PCIe Gen1-2 Synthesizer 9FG104EGLFT
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLFT
776460-9FG104EGLFT
Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLFT 776460-9FG104EGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776460-9FG104EGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock, Crystal Output: HCSL PLL: Yes Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Family Name: 9FG104E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9FG104EFLFT; 9FG104EFLF; 9FG104EGLF; 9FG104EGILF; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776460-9FG104EGLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Family Name: 9FG104E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): 9FG104EFLFT; 9FG104EFLF; 9FG104EGLF; 9FG104EGILF;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9FG104EGLFT 776460-9FG104EGLFT
Product Name 4-output PCIe Gen1-2 Synthesizer Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLFT
Bus Interface HCSL,LVCMOS HCSL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 100 to 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CLC016MTCX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Phase Lock Loop (PLL); Clock Generator
Bus Interface ECL; PECL; ECL, PECL
View Details
3 suppliers