Integrated Device Technology Femtoclocks LVPECL Clock Generator NV021AMLFT

Description
The NV021 is a Fibre Channel Clock Generator. The NV021 uses a 25MHz crystal to synthesize 100MHz. The NV021 has excellent <2ps phase jitter performance, over the 637KHz – 10MHz integration range. The NV021 is packaged in a small 8-pin SOIC , making it ideal for use in systems with limited board space.
Request a Quote Datasheet
Description
The NV021 is a Fibre Channel Clock Generator. The NV021 uses a 25MHz crystal to synthesize 100MHz. The NV021 has excellent <2ps phase jitter performance, over the 637KHz – 10MHz integration range. The NV021 is packaged in a small 8-pin SOIC , making it ideal for use in systems with limited board space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Femtoclocks LVPECL Clock Generator - NV021AMLFT - Integrated Device Technology
San Jose, CA, USA
Femtoclocks LVPECL Clock Generator
NV021AMLFT
Femtoclocks LVPECL Clock Generator NV021AMLFT
The NV021 is a Fibre Channel Clock Generator. The NV021 uses a 25MHz crystal to synthesize 100MHz. The NV021 has excellent <2ps phase jitter performance, over the 637KHz – 10MHz integration range. The NV021 is packaged in a small 8-pin SOIC , making it ideal for use in systems with limited board space.

The NV021 is a Fibre Channel Clock Generator. The NV021 uses a 25MHz crystal to synthesize 100MHz. The NV021 has excellent <2ps phase jitter performance, over the 637KHz – 10MHz integration range. The NV021 is packaged in a small 8-pin SOIC , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLFT
748050-NV021AMLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLFT 748050-NV021AMLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 748050-NV021AMLFT Manufacturer Homepage: www.idt.com Reference case: SOP8 Reference Date Code: 0713+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 748050-NV021AMLFT
Manufacturer Homepage: www.idt.com
Reference case: SOP8
Reference Date Code: 0713+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number NV021AMLFT 748050-NV021AMLFT
Product Name Femtoclocks LVPECL Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLFT
Device Type Clock Generator Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details