Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205027-ICS8427DY-02L
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVHSTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 500MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC SYNTHESIZER 500MHZ 32-LQFP Product overview: ICS8427DY-02LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 500MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS8427DY-02LFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 205027-ICS8427DY-02LFT | 728-ICS8427DY-02LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8427DY-02LFT | 500MHZ Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | HSTL; LVHSTL | LVHSTL |
| Package Type | Surface Mount; 32-LQFP (7x7) | Reel - TR |