Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI70R2 MC88915TEI70R2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788038-MC88915TEI70R 2 Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 70MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MC88915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): TS88915TMRB/T70; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788038-MC88915TEI70R 2 Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 70MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MC88915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): TS88915TMRB/T70; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI70R2 - 788038-MC88915TEI70R2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI70R2
788038-MC88915TEI70R2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI70R2 788038-MC88915TEI70R2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788038-MC88915TEI70R 2 Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 70MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: TTL Output: CMOS, TTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MC88915 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.5x11.5) Alternative Parts (Cross-Reference): TS88915TMRB/T70; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788038-MC88915TEI70R2
Packaging: Reel package
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 70MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: TTL
Output: CMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: MC88915
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.5x11.5)
Alternative Parts (Cross-Reference): TS88915TMRB/T70;
Introduction Date: December 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 788038-MC88915TEI70R2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915TEI70R2
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details