Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS181MI-01LF ICS181MI-01LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138718-ICS181MI-01LF Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138718-ICS181MI-01LF Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS181MI-01LF
138718-ICS181MI-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS181MI-01LF 138718-ICS181MI-01LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138718-ICS181MI-01LF Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138718-ICS181MI-01LF
Packaging: Tube/Rail
Type: Spread Spectrum Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.5 V
Maximum Input Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOIC Clock and Timing IC - 728-ICS181MI-01LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS181MI-01LF
SOIC Clock and Timing IC 728-ICS181MI-01LF
IC CLOCK GEN LOW EMI 8-SOIC Product overview: ICS181MI-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS181MI-01LF can be used for catalog matching and distributor lookup.

IC CLOCK GEN LOW EMI 8-SOIC Product overview: ICS181MI-01LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS181MI-01LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 138718-ICS181MI-01LF 728-ICS181MI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS181MI-01LF SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount; 8-SOIC Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
 - MD8284A/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver; Clock Generator
Package Type DIP
View Details
5 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details