Integrated Device Technology SOIC Clock and Timing IC ICS670M-01I

Description
Low Phase Noise Zero Delay Buffer and Multiplier | IC BUFFER/MULTIPLIER ZD 16-SOIC Product overview: ICS670M-01I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS670M-01I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Low Phase Noise Zero Delay Buffer and Multiplier | IC BUFFER/MULTIPLIER ZD 16-SOIC Product overview: ICS670M-01I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS670M-01I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS670M-01I
SOIC Clock and Timing IC 728-ICS670M-01I
Low Phase Noise Zero Delay Buffer and Multiplier | IC BUFFER/MULTIPLIER ZD 16-SOIC Product overview: ICS670M-01I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS670M-01I can be used for catalog matching and distributor lookup.

Low Phase Noise Zero Delay Buffer and Multiplier | IC BUFFER/MULTIPLIER ZD 16-SOIC Product overview: ICS670M-01I from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS670M-01I can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-01I - 1183626-ICS670M-01I - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-01I
1183626-ICS670M-01I
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-01I 1183626-ICS670M-01I
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183626-ICS670M-01I Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 160MHz Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ICS670-01 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183626-ICS670M-01I
Packaging: Tube
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 160MHz
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ICS670-01
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS670M-01I 1183626-ICS670M-01I
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS670M-01I
Bus Interface CMOS CMOS; CMOS
Package Type Tube Surface Mount
Frequency 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data