Integrated Device Technology Low EMI Clock Generator MK5814CMLFT

Description
The MK5814C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT 's proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5814C offers both centered and down spread from a high-speed clock input. The multiplier is a fixed 4x. For different multiplier configurations, use the MK5811C (1x) or MK5812 (2x). IDT offers many other clocks for computers and computer peripherals. Consult IDT when you need to remove crystals and oscillators from your board.
Request a Quote Datasheet
Description
The MK5814C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT 's proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5814C offers both centered and down spread from a high-speed clock input. The multiplier is a fixed 4x. For different multiplier configurations, use the MK5811C (1x) or MK5812 (2x). IDT offers many other clocks for computers and computer peripherals. Consult IDT when you need to remove crystals and oscillators from your board.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low EMI Clock Generator - MK5814CMLFT - Integrated Device Technology
San Jose, CA, USA
Low EMI Clock Generator
MK5814CMLFT
Low EMI Clock Generator MK5814CMLFT
The MK5814C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT 's proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5814C offers both centered and down spread from a high-speed clock input. The multiplier is a fixed 4x. For different multiplier configurations, use the MK5811C (1x) or MK5812 (2x). IDT offers many other clocks for computers and computer peripherals. Consult IDT when you need to remove crystals and oscillators from your board.

The MK5814C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer applications. Using IDT 's proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology, the device spreads the frequency spectrum of the output and reduces the frequency amplitude peaks by several dB. The MK5814C offers both centered and down spread from a high-speed clock input. The multiplier is a fixed 4x. For different multiplier configurations, use the MK5811C (1x) or MK5812 (2x). IDT offers many other clocks for computers and computer peripherals. Consult IDT when you need to remove crystals and oscillators from your board.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5814CMLFT
208512-MK5814CMLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5814CMLFT 208512-MK5814CMLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208512-MK5814CMLFT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.63 V Maximum Input Frequency: 128MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208512-MK5814CMLFT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.63 V
Maximum Input Frequency: 128MHz

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MK5814CMLFT 208512-MK5814CMLFT
Product Name Low EMI Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5814CMLFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; SOIC; SOIC Surface Mount; 8-SOIC
Supply Voltage 3.3 volts 3 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - CY22800FXC-025A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285P-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
8 suppliers