Integrated Device Technology 8-output PCIe Gen1-2 Synthesizer 9FG108EFILF

Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Request a Quote Datasheet
Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output PCIe Gen1-2 Synthesizer - 9FG108EFILF - Integrated Device Technology
San Jose, CA, USA
8-output PCIe Gen1-2 Synthesizer
9FG108EFILF
8-output PCIe Gen1-2 Synthesizer 9FG108EFILF
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

Supplier's Site Datasheet
Clock Synthesizers - 2503491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2503491
Clock Synthesizers 2503491
9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

Supplier's Site
Clock Synthesizers - 2503492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2503492
Clock Synthesizers 2503492
9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

Supplier's Site
Clock Synthesizers - 2503492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2503492P
Clock Synthesizers 2503492P
9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

9FG108E PCIE CLOCK GEN - 8 OUT GEN1-2 W/

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9FG108EFILF 2503491
Product Name 8-output PCIe Gen1-2 Synthesizer Clock Synthesizers
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; SSOP; SSOP SSOP; SSOP
Supply Voltage 3.3 volts
Frequency 100 to 400 MHz 22.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details