Integrated Device Technology 3.3V 4.16MHz 62.5MHz Clock and Timing IC MPC97H74AER2

Description
IC PLL CLK GEN 1:14 3.3V 52-LQFP / Clock Generator 4.16MHz to 62.5MHz-IN 125MHz-OUT 52-Pin LQFP T/R Product overview: MPC97H74AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.16MHz, 62.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 4.16MHz, 62.5MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H74AER2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PLL CLK GEN 1:14 3.3V 52-LQFP / Clock Generator 4.16MHz to 62.5MHz-IN 125MHz-OUT 52-Pin LQFP T/R Product overview: MPC97H74AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.16MHz, 62.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 4.16MHz, 62.5MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H74AER2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 4.16MHz 62.5MHz Clock and Timing IC - 728-MPC97H74AER2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 4.16MHz 62.5MHz Clock and Timing IC
728-MPC97H74AER2
3.3V 4.16MHz 62.5MHz Clock and Timing IC 728-MPC97H74AER2
IC PLL CLK GEN 1:14 3.3V 52-LQFP / Clock Generator 4.16MHz to 62.5MHz-IN 125MHz-OUT 52-Pin LQFP T/R Product overview: MPC97H74AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.16MHz, 62.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 4.16MHz, 62.5MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H74AER2 can be used for catalog matching and distributor lookup.

IC PLL CLK GEN 1:14 3.3V 52-LQFP / Clock Generator 4.16MHz to 62.5MHz-IN 125MHz-OUT 52-Pin LQFP T/R Product overview: MPC97H74AER2 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.16MHz, 62.5MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 4.16MHz, 62.5MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MPC97H74AER2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H74AER2 - 789328-MPC97H74AER2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H74AER2
789328-MPC97H74AER2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H74AER2 789328-MPC97H74AER2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789328-MPC97H74AER2 Packaging: Reel package Type: PLL Clock Generator Operating Temperature Range: 0°C ~ 70°C Package: 52-LQFP Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS Output: LVCMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MPC97H74 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-TQFP (10x10) Alternative Parts (Cross-Reference): MPC97H74FAR2; 87974CYI; 87974CYILF; 87974CYILFT; Introduction Date: May 07, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789328-MPC97H74AER2
Packaging: Reel package
Type: PLL Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 52-LQFP
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MPC97H74
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): MPC97H74FAR2; 87974CYI; 87974CYILF; 87974CYILFT;
Introduction Date: May 07, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MPC97H74AER2 789328-MPC97H74AER2
Product Name 3.3V 4.16MHz 62.5MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC97H74AER2
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Reel package Surface Mount
Frequency 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data