Integrated Device Technology SOIC Clock and Timing IC ICS514MT

Description
LOCO™ PLL Clock Generator | IC PLL CLOCK GENERATOR 8-SOIC Product overview: ICS514MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS514MT can be used for catalog matching and distributor lookup.
Request a Quote
Description
LOCO™ PLL Clock Generator | IC PLL CLOCK GENERATOR 8-SOIC Product overview: ICS514MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS514MT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-ICS514MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS514MT
SOIC Clock and Timing IC 728-ICS514MT
LOCO™ PLL Clock Generator | IC PLL CLOCK GENERATOR 8-SOIC Product overview: ICS514MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS514MT can be used for catalog matching and distributor lookup.

LOCO™ PLL Clock Generator | IC PLL CLOCK GENERATOR 8-SOIC Product overview: ICS514MT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS514MT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS514MT
1183580-ICS514MT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS514MT 1183580-ICS514MT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183580-ICS514MT Packaging: Tape and Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 140MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/Yes Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: ICS514 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183580-ICS514MT
Packaging: Tape and Reel
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD
Frequency - Max: 140MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: ICS514
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS514MT 1183580-ICS514MT
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS514MT
Bus Interface CMOS CMOS; CMOS
Package Type Tape and Reel Surface Mount
Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data