Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068490-ICS840001AK-3
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-VFQFPN (3x3)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 213.33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FREQ SYNTHESIZER 16-VFQFPN Product overview: ICS840001AK-34LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS840001AK-34LF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 068490-ICS840001AK-34LFT | 728-ICS840001AK-34LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS840001AK-34LFT | Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS, LVTTL |
| Package Type | Surface Mount; 16-VFQFPN (3x3) | Reel - TR |