Integrated Device Technology SOIC Clock and Timing IC MK5812S

Description
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5812S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5812S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5812S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5812S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-MK5812S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-MK5812S
SOIC Clock and Timing IC 728-MK5812S
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5812S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5812S can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5812S from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5812S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5812S - 754900-MK5812S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5812S
754900-MK5812S
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5812S 754900-MK5812S
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 754900-MK5812S Packaging: Tube Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 64MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.63 V Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: MK5812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY25814SI; CY25814SXC; CY25811SXC; Introduction Date: May 22, 1999 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 754900-MK5812S
Packaging: Tube
Type: Clock Generator
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 64MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.63 V
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete(EOL)
Family Name: MK5812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY25814SI; CY25814SXC; CY25811SXC;
Introduction Date: May 22, 1999
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK5812S 754900-MK5812S
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5812S
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube Surface Mount
Frequency 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data