Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3771-17RLFTR MK3771-17RLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044850-MK3771-17RLFT R Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 108MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044850-MK3771-17RLFT R Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 108MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3771-17RLFTR
044850-MK3771-17RLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3771-17RLFTR 044850-MK3771-17RLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 044850-MK3771-17RLFT R Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 108MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 044850-MK3771-17RLFTR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 108MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 044850-MK3771-17RLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3771-17RLFTR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 28-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4046B CMOS Micropower Phase-Locked Loop - CD4046BNSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
9 suppliers
TSSOP Clock and Timing IC - 763-CY24272ZXCT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.38 to 2.62 volts
View Details
4 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers