Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLF NV021AMLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261615-NV021AMLF Type: Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261615-NV021AMLF Type: Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLF
261615-NV021AMLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLF 261615-NV021AMLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 261615-NV021AMLF Type: Clock Generator Mounting Style: SMD Frequency - Max: 113.33MHz Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 261615-NV021AMLF
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 113.33MHz
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 261615-NV021AMLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NV021AMLF
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY27410LTXI-028TTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers