Integrated Device Technology SOIC Clock and Timing IC MK1704ALF

Description
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK1704ALF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1704ALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK1704ALF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1704ALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-MK1704ALF - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Clock and Timing IC
728-MK1704ALF
SOIC Clock and Timing IC 728-MK1704ALF
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK1704ALF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1704ALF can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK1704ALF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK1704ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1704ALF - 119578-MK1704ALF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1704ALF
119578-MK1704ALF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1704ALF 119578-MK1704ALF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 119578-MK1704ALF Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 140MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 119578-MK1704ALF
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 140MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK1704ALF 119578-MK1704ALF
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1704ALF
Bus Interface CMOS CMOS; CMOS
Package Type Tube/Rail Surface Mount; 8-SOIC
Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details