Texas Instruments ISO7231A Triple Channel, 2/1, 1Mbps, Digital Isolator ISO7231ADW

Description
Triple Channel, 2/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 2/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7231A Triple Channel, 2/1, 1Mbps, Digital Isolator - ISO7231ADW - Texas Instruments
Dallas, TX, United States
ISO7231A Triple Channel, 2/1, 1Mbps, Digital Isolator
ISO7231ADW
ISO7231A Triple Channel, 2/1, 1Mbps, Digital Isolator ISO7231ADW
Triple Channel, 2/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 2/1, 1Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7231ADW
Digital Isolators ISO7231ADW
Digital Isolators Tr Ch 2/1 1Mbps Dig Iso

Digital Isolators Tr Ch 2/1 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7231ADW ISO7231ADW
Product Name ISO7231A Triple Channel, 2/1, 1Mbps, Digital Isolator Digital Isolators
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers