Texas Instruments ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADRG4

Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator - ISO7220ADRG4 - Texas Instruments
Dallas, TX, United States
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator
ISO7220ADRG4
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220ADRG4
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7220ADRG4
Digital Isolators ISO7220ADRG4
Digital Isolators Dual Ch 2/0 1Mbps Dig Iso

Digital Isolators Dual Ch 2/0 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7220ADRG4 ISO7220ADRG4
Product Name ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details