Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DSV14196WM DSV14196WM

Description
Manufacturer: Texas Instruments Win Source Part Number: 773592-DSV14196WM Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Data Rate: 230.4Kbps Part Status: Obsolete(EOL) Family Name: DSV14196WM Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DSV14196WMX; DSV14196WM/NOPB; DSV14196WMX/NOPB; Introduction Date: April 01, 1999 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 773592-DSV14196WM Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Data Rate: 230.4Kbps Part Status: Obsolete(EOL) Family Name: DSV14196WM Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DSV14196WMX; DSV14196WM/NOPB; DSV14196WMX/NOPB; Introduction Date: April 01, 1999 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DSV14196WM - 773592-DSV14196WM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DSV14196WM
773592-DSV14196WM
Interface - Interface - Drivers, Receivers, Transceivers - DSV14196WM 773592-DSV14196WM
Manufacturer: Texas Instruments Win Source Part Number: 773592-DSV14196WM Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Data Rate: 230.4Kbps Part Status: Obsolete(EOL) Family Name: DSV14196WM Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DSV14196WMX; DSV14196WM/NOPB; DSV14196WMX/NOPB; Introduction Date: April 01, 1999 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773592-DSV14196WM
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Data Rate: 230.4Kbps
Part Status: Obsolete(EOL)
Family Name: DSV14196WM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): DSV14196WMX; DSV14196WM/NOPB; DSV14196WMX/NOPB;
Introduction Date: April 01, 1999
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Interface Transceiver IC - 710-DSV14196WM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
710-DSV14196WM
SOIC Interface Transceiver IC 710-DSV14196WM
TRIPLE LINE TRANSCEIVER, PDSO20, PLASTIC, SOIC-20 Product overview: DSV14196WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSV14196WM can be used for catalog matching and distributor lookup.

TRIPLE LINE TRANSCEIVER, PDSO20, PLASTIC, SOIC-20 Product overview: DSV14196WM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DSV14196WM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 773592-DSV14196WM 710-DSV14196WM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DSV14196WM SOIC Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details