Texas Instruments INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137UA/2K5G4

Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC
Request a Quote Datasheet
Description
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) - INA137UA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2)
INA137UA/2K5G4
INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) INA137UA/2K5G4
Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC

Audio Differential Line Receivers, +-6dB (G=1/2 or 2) 8-SOIC

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - INA137UA/2K5G4 - 089355-INA137UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA137UA/2K5G4
089355-INA137UA/2K5G4
Linear - Linear - Amplifiers - Audio - INA137UA/2K5G4 089355-INA137UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 089355-INA137UA/2K5G 4 Packaging: Reel - TR Type: Class AB Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: ±4 V to 18 V Alternative Parts (Cross-Reference): INA137UA/2K5; INA137PAG4; INA137PA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089355-INA137UA/2K5G4
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: ±4 V to 18 V
Alternative Parts (Cross-Reference): INA137UA/2K5; INA137PAG4; INA137PA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number INA137UA/2K5G4 089355-INA137UA/2K5G4
Product Name INA137 Audio Differential Line Receivers, +-6dB (G=1/2 or 2) Linear - Linear - Amplifiers - Audio - INA137UA/2K5G4
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details