Texas Instruments Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQT HD3SS215RTQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1042872-HD3SS215RTQT Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 7GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Case / Package: 56-VQFN (8x8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1042872-HD3SS215RTQT Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 7GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Case / Package: 56-VQFN (8x8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQT - 1042872-HD3SS215RTQT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQT
1042872-HD3SS215RTQT
Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQT 1042872-HD3SS215RTQT
Manufacturer: Texas Instruments Win Source Part Number: 1042872-HD3SS215RTQT Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 7GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 14 Ohm Case / Package: 56-VQFN (8x8) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1042872-HD3SS215RTQT
Packaging: Reel - TR
Applications: DisplayPort
Switch Circuit: SPDT
-3db Bandwidth: 7GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 14 Ohm
Case / Package: 56-VQFN (8x8)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS215RTQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS215RTQT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS215RTQT
IC DISPLYPRT 2:1 DIFF SW 56QFN

IC DISPLYPRT 2:1 DIFF SW 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1042872-HD3SS215RTQT HD3SS215RTQT
Product Name Interface - Interface - Analog Switches - Special Purpose - HD3SS215RTQT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1219604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-353
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers