Texas Instruments DS9637A Dual Differential Line Receiver DS9637ACMX/NOPB

Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Receiver 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS9637A Dual Differential Line Receiver - DS9637ACMX/NOPB - Texas Instruments
Dallas, TX, United States
DS9637A Dual Differential Line Receiver
DS9637ACMX/NOPB
DS9637A Dual Differential Line Receiver DS9637ACMX/NOPB
Dual Differential Line Receiver 8-SOIC 0 to 70

Dual Differential Line Receiver 8-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX/NOPB - 099982-DS9637ACMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX/NOPB
099982-DS9637ACMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX/NOPB 099982-DS9637ACMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 099982-DS9637ACMX/NO PB Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/2 Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Sensing & Instrumentation Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 099982-DS9637ACMX/NOPB
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/2
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Sensing & Instrumentation
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS9637ACMX/NOPB
Dual SOIC Interface Transceiver IC 710-DS9637ACMX/NOPB
Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: DS9637ACMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACMX/NOPB can be used for catalog matching and distributor lookup.

Dual Differential Line Receiver 8-SOIC 0 to 70 Product overview: DS9637ACMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9637ACMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS9637ACMX/NOPB 099982-DS9637ACMX/NOPB 710-DS9637ACMX/NOPB
Product Name DS9637A Dual Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS9637ACMX/NOPB Dual SOIC Interface Transceiver IC
Device Type Receiver Receiver Transceiver
# of Tx 0 #
# of Rx 2 #
Data Rate 10000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS04B Hex Inverters - 5962-86843012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details