Texas Instruments ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221AD

Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator - ISO7221AD - Texas Instruments
Dallas, TX, United States
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator
ISO7221AD
ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator ISO7221AD
Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments - 33AH3973 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments
33AH3973
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments 33AH3973
DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:475ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:475ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7221AD
Digital Isolators ISO7221AD
Digital Isolators Dual CH 1/1 1Mbps Dig Iso

Digital Isolators Dual CH 1/1 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221AD 33AH3973 ISO7221AD
Product Name ISO7221A Dual Channel, 1/1, 1Mbps Digital Isolator Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details