Texas Instruments ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220AD

Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator - ISO7220AD - Texas Instruments
Dallas, TX, United States
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator
ISO7220AD
ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator ISO7220AD
Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments - 28AH2701 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments
28AH2701
Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments 28AH2701
DIGITAL ISOLATOR, 4KV, DUAL, SOIC8; No. of Channels:2 Channel; Propagation Delay:475ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4KV, DUAL, SOIC8; No. of Channels:2 Channel; Propagation Delay:475ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7220AD
Digital Isolators ISO7220AD
Digital Isolators Dual CH 2/0 1Mbps Dig Iso

Digital Isolators Dual CH 2/0 1Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7220AD 28AH2701 ISO7220AD
Product Name ISO7220A Dual Channel, 2/0, 1Mbps Digital Isolator Digital Isolator, 4Kv, Dual, Soic8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details