Texas Instruments ISO7141FCC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low ISO7141FCCDBQ

Description
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125
Request a Quote Datasheet
Description
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7141FCC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low - ISO7141FCCDBQ - Texas Instruments
Dallas, TX, United States
ISO7141FCC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low
ISO7141FCCDBQ
ISO7141FCC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low ISO7141FCCDBQ
4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125

4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low 16-SSOP -40 to 125

Buy Now Datasheet
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments - 28AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments
28AH2699
Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments 28AH2699
DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 50MBPS, SSOP-16; No. of Channels:4 Channel; Propagation Delay:23ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7141FCCDBQ
Digital Isolators ISO7141FCCDBQ
Digital Isolators Low-Pwr 3/1 Quad CH Digital Isolator

Digital Isolators Low-Pwr 3/1 Quad CH Digital Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7141FCCDBQ 28AH2699 ISO7141FCCDBQ
Product Name ISO7141FCC 4242-VPK Small-Footprint and Low-Power 3/1 Quad Channel Digital Isolator with Fail-Safe Output Low Digital Isolator, 4-Ch, 50Mbps, Ssop-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 2.7V; Other; 5 Other; 2.7V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QSA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details