Texas Instruments ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator ISO7220BDG4

Description
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator - ISO7220BDG4 - Texas Instruments
Dallas, TX, United States
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator
ISO7220BDG4
ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator ISO7220BDG4
Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 2/0, 5Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7220BDG4
Digital Isolators ISO7220BDG4
Digital Isolators Dual Channel 2/0 5Mbps Dig Isolator

Digital Isolators Dual Channel 2/0 5Mbps Dig Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number ISO7220BDG4 ISO7220BDG4
Product Name ISO7220B Dual Channel, 2/0, 5Mbps Digital Isolator Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage 3.3V; Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details