The ISO7220A-Q1 is a dual-channel digital isolator with 1Mbps signaling rate, housed in an 8-pin SOIC package measuring 4.90mm × 6mm. It operates from 2.8V to 5V supplies, supports -40°C to +125°C operating temperature, and provides 4kV ESD protection. The device meets DIN EN IEC 60747-17 (VDE 0884-17), UL 1577, IEC 61010-1, and IEC 62368-1 safety certifications. Channel output skew and pulse-width distortion are each limited to 1ns maximum, with 50kV/μs typical transient immunity.
Automotive Catalog Dual Channel, 2/0, 1Mbps Digital Isolator 8-SOIC -40 to 125
Digital Isolators AC Dual Channel,2/0 1Mbps Digital Iso
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO7220AQDRQ1 | ISO7220AQDRQ1 |
| Product Name | ISO7220A-Q1 Automotive Catalog Dual Channel, 2/0, 1Mbps Digital Isolator | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | 3.3V; Other; 5 |