Texas Instruments ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDWRG4

Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator - ISO7230CDWRG4 - Texas Instruments
Dallas, TX, United States
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator
ISO7230CDWRG4
ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator ISO7230CDWRG4
Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Triple Channel, 3/0, 25Mbps, Digital Isolator 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number ISO7230CDWRG4
Product Name ISO7230C Triple Channel, 3/0, 25Mbps, Digital Isolator
Device Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details