Texas Instruments ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator ISO7221MD

Description
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator - ISO7221MD - Texas Instruments
Dallas, TX, United States
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator
ISO7221MD
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator ISO7221MD
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments - 29AH6004 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments
29AH6004
Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments 29AH6004
DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:16ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, DUAL BI-DIR, SMD; No. of Channels:2 Channel; Propagation Delay:16ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7221MD
Digital Isolators ISO7221MD
Digital Isolators Dual CH 1/1 150Mbps Dig Iso

Digital Isolators Dual CH 1/1 150Mbps Dig Iso

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221MD 29AH6004 ISO7221MD
Product Name ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator Digital Isolator, Dual Bi-Dir, Smd; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details