Texas Instruments Dual VQFN Interface Transceiver IC HPA02232ARGER

Description
Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: HPA02232ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-HPA02232ARGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: HPA02232ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-HPA02232ARGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual VQFN Interface Transceiver IC
756-HPA02232ARGER
Dual VQFN Interface Transceiver IC 756-HPA02232ARGER
Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: HPA02232ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-HPA02232ARGER can be used for catalog matching and distributor lookup.

Dual Channel USB 3.0 Redriver 24-VQFN -40 to 85 Product overview: HPA02232ARGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-HPA02232ARGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HPA02232ARGER - 1181678-HPA02232ARGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HPA02232ARGER
1181678-HPA02232ARGER
Interface - Interface - Drivers, Receivers, Transceivers - HPA02232ARGER 1181678-HPA02232ARGER
Manufacturer: Texas Instruments Win Source Part Number: 1181678-HPA02232ARGE R Series: * Family Name: HPA02232ARGER Categories: Uncategorized Manufacturer Homepage: www.ti.com Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1181678-HPA02232ARGER
Series: *
Family Name: HPA02232ARGER
Categories: Uncategorized
Manufacturer Homepage: www.ti.com
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
HPA02232ARGER
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters HPA02232ARGER
DUAL-CHANNEL REDRIVER AND EQUALI

DUAL-CHANNEL REDRIVER AND EQUALI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 756-HPA02232ARGER 1181678-HPA02232ARGER HPA02232ARGER
Product Name Dual VQFN Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - HPA02232ARGER Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 9519ADC - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers