Texas Instruments ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator ISO7221BD

Description
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator - ISO7221BD - Texas Instruments
Dallas, TX, United States
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator
ISO7221BD
ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator ISO7221BD
Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 5Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments - 28AH2706 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments
28AH2706
Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments 28AH2706
DIGITAL ISOLATOR, 2CH, 55NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:55ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, 55NS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:55ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7221BD
Digital Isolators ISO7221BD
Digital Isolators Dual Channel 1/1 5 Mbps Dig Isolator

Digital Isolators Dual Channel 1/1 5 Mbps Dig Isolator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221BD 28AH2706 ISO7221BD
Product Name ISO7221B Dual Channel, 1/1, 5Mbps Digital Isolator Digital Isolator, 2Ch, 55Ns, Soic-8; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606AR4CTVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details