Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1702EG DSD1702EG

Description
Manufacturer: Texas Instruments Win Source Part Number: 203451-DSD1702EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203451-DSD1702EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1702EG - 203451-DSD1702EG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1702EG
203451-DSD1702EG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1702EG 203451-DSD1702EG
Manufacturer: Texas Instruments Win Source Part Number: 203451-DSD1702EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203451-DSD1702EG
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 203451-DSD1702EG
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DSD1702EG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 216310 - RS Components, Ltd.
Specs
Technology PCI Express
Device Type Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
 - 9519A/BXA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details