Texas Instruments ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator ISO7221MDR

Description
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator - ISO7221MDR - Texas Instruments
Dallas, TX, United States
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator
ISO7221MDR
ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator ISO7221MDR
Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125

Dual Channel, 1/1, 150Mbps Digital Isolator 8-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7221MDR
Digital Isolators ISO7221MDR
Digital Isolators Dual CH 1/1 150Mbps Dig Iso

Digital Isolators Dual CH 1/1 150Mbps Dig Iso

Buy Now Datasheet
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments - 28AH2708 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments
28AH2708
Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments 28AH2708
DIGITAL ISOLATOR, 2-CH, 200MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 200MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7221MDR ISO7221MDR 28AH2708
Product Name ISO7221M Dual Channel, 1/1, 150Mbps Digital Isolator Digital Isolators Digital Isolator, 2-Ch, 200Mbps, Soic-8; No. Of Channels Texas Instruments
Device Type Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details